Samsung Electro-Mechanics Fixed Inductors CIH10T5N6SNC

Description
5.6nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6304-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6304-2-ND
Fixed Inductors 1276-6304-2-ND
5.6nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
800MA 180MOHM Inductor and Choke - 71-CIH10T5N6SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 180MOHM Inductor and Choke
71-CIH10T5N6SNC
800MA 180MOHM Inductor and Choke 71-CIH10T5N6SNC
FIXED IND 5.6NH 800MA 180MOHM SM Product overview: CIH10T5N6SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T5N6SNC can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 800MA 180MOHM SM Product overview: CIH10T5N6SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T5N6SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R - 703-CIH10T5N6SNC - Utmel Electronic Limited
Hong Kong, China
Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R
703-CIH10T5N6SNC
Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R 703-CIH10T5N6SNC
Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R

Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6304-2-ND 71-CIH10T5N6SNC 703-CIH10T5N6SNC
Product Name Fixed Inductors 800MA 180MOHM Inductor and Choke Ind High Frequency Chip Multi-Layer 5.6nH 0.3nH 100MHz 10Q-Factor Ceramic 800mA 0603 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567643 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details