Samsung Electro-Mechanics Fixed Inductors CIH10T47NJNC

Description
47nH Unshielded Multilayer Inductor 400mA 770mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 400mA 770mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6312-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6312-2-ND
Fixed Inductors 1276-6312-2-ND
47nH Unshielded Multilayer Inductor 400mA 770mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 400mA 770mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327351-CIH10T47NJNC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327351-CIH10T47NJNC
Inductors, Coils, Chokes - Fixed Inductors 1327351-CIH10T47NJNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1327351-CIH10T47NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 47 nH Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 900MHz DC Resistance (DCR): 770mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6312-6,1276-631 2-2,1276-6312-1 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1327351-CIH10T47NJNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 47 nH
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 900MHz
DC Resistance (DCR): 770mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6312-6,1276-6312-2,1276-6312-1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 400MA 770MOHM Inductor and Choke - 71-CIH10T47NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 770MOHM Inductor and Choke
71-CIH10T47NJNC
SMD 400MA 770MOHM Inductor and Choke 71-CIH10T47NJNC
FIXED IND 47NH 400MA 770MOHM SMD Product overview: CIH10T47NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T47NJNC can be used for catalog matching and distributor lookup.

FIXED IND 47NH 400MA 770MOHM SMD Product overview: CIH10T47NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 770MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 770MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T47NJNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6312-2-ND 1327351-CIH10T47NJNC 71-CIH10T47NJNC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 400MA 770MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details