Samsung Electro-Mechanics Fixed Inductors CIH10T39NJNC

Description
39nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIH10T39NJNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIH10T39NJNC-ND
Fixed Inductors CIH10T39NJNC-ND
39nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)

39nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CIH10T39NJNC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIH10T39NJNC
Fixed Inductors CIH10T39NJNC
FIXED IND 39NH 400MA 600MOHM SMD

FIXED IND 39NH 400MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CIH10T39NJNC-ND CIH10T39NJNC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106106DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details