Samsung Electro-Mechanics Fixed Inductors CIH10T1N5SNC

Description
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6302-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6302-2-ND
Fixed Inductors 1276-6302-2-ND
1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)

1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
800MA 100MOHM Inductor and Choke - 71-CIH10T1N5SNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 100MOHM Inductor and Choke
71-CIH10T1N5SNC
800MA 100MOHM Inductor and Choke 71-CIH10T1N5SNC
FIXED IND 1.5NH 800MA 100MOHM SM Product overview: CIH10T1N5SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T1N5SNC can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 800MA 100MOHM SM Product overview: CIH10T1N5SNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T1N5SNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6302-2-ND 71-CIH10T1N5SNC
Product Name Fixed Inductors 800MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.18uH 7.9MHz 1.3A Inductor and Choke - 71-0603LS-181XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 0.1800 microH
Inductance Tolerance 2 (+/- %)
View Details