Samsung Electro-Mechanics Fixed Inductors CIH10T10NJNC

Description
10nH Unshielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6306-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6306-2-ND
Fixed Inductors 1276-6306-2-ND
10nH Unshielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 600mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1112526-CIH10T10NJNC
Inductors, Coils, Chokes - Fixed Inductors 1112526-CIH10T10NJNC
Win Source Part Number: 1112526-CIH10T10NJNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIH10T Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 3.4GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6306-2,1276-630 6-1,1276-6306-6 Product Status: Obsolete

Win Source Part Number: 1112526-CIH10T10NJNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIH10T
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 nH
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 3.4GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6306-2,1276-6306-1,1276-6306-6
Product Status: Obsolete

Buy Now Datasheet
SMD 600MA 260MOHM Inductor and Choke - 71-CIH10T10NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 260MOHM Inductor and Choke
71-CIH10T10NJNC
SMD 600MA 260MOHM Inductor and Choke 71-CIH10T10NJNC
FIXED IND 10NH 600MA 260MOHM SMD Product overview: CIH10T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T10NJNC can be used for catalog matching and distributor lookup.

FIXED IND 10NH 600MA 260MOHM SMD Product overview: CIH10T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T10NJNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIH10T10NJNC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIH10T10NJNC
Fixed Inductors CIH10T10NJNC
FIXED IND 10NH 600MA 260MOHM SMD

FIXED IND 10NH 600MA 260MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6306-2-ND 1112526-CIH10T10NJNC 71-CIH10T10NJNC CIH10T10NJNC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 600MA 260MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details