Samsung Electro-Mechanics SMD 250MA 800MOHM Inductor and Choke CIH05T22NJNC

Description
FIXED IND 22NH 250MA 800MOHM SMD Product overview: CIH05T22NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T22NJNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 22NH 250MA 800MOHM SMD Product overview: CIH05T22NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T22NJNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 800MOHM Inductor and Choke - 71-CIH05T22NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 800MOHM Inductor and Choke
71-CIH05T22NJNC
SMD 250MA 800MOHM Inductor and Choke 71-CIH05T22NJNC
FIXED IND 22NH 250MA 800MOHM SMD Product overview: CIH05T22NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T22NJNC can be used for catalog matching and distributor lookup.

FIXED IND 22NH 250MA 800MOHM SMD Product overview: CIH05T22NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T22NJNC can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R - 703-CIH05T22NJNC - Utmel Electronic Limited
Hong Kong, China
Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R
703-CIH05T22NJNC
Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R 703-CIH05T22NJNC
Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R

Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH05T22NJNC 703-CIH05T22NJNC
Product Name SMD 250MA 800MOHM Inductor and Choke Inductor High Frequency Chip Multi-Layer 22nH 5% 100MHz 8Q-Factor Ceramic 250mA 800mOhm DCR 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer
Inductance Range 0.0220 microH 0.0220 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details