Samsung Electro-Mechanics SMD 300MA 420MOHM Inductor and Choke CIH05T10NJNC

Description
FIXED IND 10NH 300MA 420MOHM SMD Product overview: CIH05T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T10NJNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 10NH 300MA 420MOHM SMD Product overview: CIH05T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T10NJNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 420MOHM Inductor and Choke - 71-CIH05T10NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 420MOHM Inductor and Choke
71-CIH05T10NJNC
SMD 300MA 420MOHM Inductor and Choke 71-CIH05T10NJNC
FIXED IND 10NH 300MA 420MOHM SMD Product overview: CIH05T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T10NJNC can be used for catalog matching and distributor lookup.

FIXED IND 10NH 300MA 420MOHM SMD Product overview: CIH05T10NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH05T10NJNC can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R - 703-CIH05T10NJNC - Utmel Electronic Limited
Hong Kong, China
Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R
703-CIH05T10NJNC
Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R 703-CIH05T10NJNC
Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R

Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH05T10NJNC 703-CIH05T10NJNC
Product Name SMD 300MA 420MOHM Inductor and Choke Inductor High Frequency Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Ceramic 300mA 420mOhm DCR 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer
Inductance Range 0.0100 microH 0.0100 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers