Manufacturer: Samsung
Win Source Part Number: 845013-CIGW252010GLR
Series: CIGW
Features: 470 nH Inductor 5.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6937-1, 1276-6937-2, 1276-6937-6
FIXED IND 470NH 5.9A 20MOHM SMD Product overview: CIGW252010GLR47MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.9A, 20MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.9A, 20MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGW252010GLR47MN
470nH Unshielded Wirewound Inductor 5.9A 20mOhm Max 1008 (2520 Metric)
470nH Unshielded Wirewound Inductor 5.9A 20mOhm Max 1008 (2520 Metric)
470nH Unshielded Wirewound Inductor 5.9A 20mOhm Max 1008 (2520 Metric)
FIXED IND 470NH 5.9A 20MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 845013-CIGW252010GLR47MNE | 71-CIGW252010GLR47MNE | 1276-6937-1-ND | CIGW252010GLR47MNE |
| Product Name | Fixed Inductors - CIGW252010GLR47MNE | SMD 5.9A 20MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal Composite | Drum Core, Wirewound | Metal Composite | |
| Inductance Range | 0.4700 microH | 0.4700 microH |