Samsung Electro-Mechanics Fixed Inductors CIGT252010LMR24MNE

Description
240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6942-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6942-2-ND
Fixed Inductors 1276-6942-2-ND
240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)

240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6942-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6942-1-ND
Fixed Inductors 1276-6942-1-ND
240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)

240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6942-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6942-6-ND
Fixed Inductors 1276-6942-6-ND
240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)

240nH Unshielded Thin Film Inductor 6A 16mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
OEM Souring - 1468170-CIGT252010LMR24MNE - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468170-CIGT252010LM R24MNE Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468170-CIGT252010LMR24MNE
Manufacturer: Samsung

Buy Now
Fixed Inductors - CIGT252010LMR24MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIGT252010LMR24MNE
Fixed Inductors CIGT252010LMR24MNE
FIXED IND 240NH 6A 16 MOHM SMD

FIXED IND 240NH 6A 16 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6942-2-ND 1468170-CIGT252010LMR24MNE CIGT252010LMR24MNE
Product Name Fixed Inductors OEM Souring Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details