Samsung Electro-Mechanics Fixed Inductors - CIGT252010LM2R2MNE CIGT252010LM2R2MNE

Description
Manufacturer: Samsung Win Source Part Number: 866415-CIGT252010LM2 R2MNE Series: CIGT Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Thin Film Inductor 2.1 A 97mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6941-2, 1276-6941-1, 1276-6941-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866415-CIGT252010LM2 R2MNE Series: CIGT Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Thin Film Inductor 2.1 A 97mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6941-2, 1276-6941-1, 1276-6941-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CIGT252010LM2R2MNE
866415-CIGT252010LM2R2MNE
Fixed Inductors - CIGT252010LM2R2MNE 866415-CIGT252010LM2R2MNE
Manufacturer: Samsung Win Source Part Number: 866415-CIGT252010LM2 R2MNE Series: CIGT Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Thin Film Inductor 2.1 A 97mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1276-6941-2, 1276-6941-1, 1276-6941-6

Manufacturer: Samsung
Win Source Part Number: 866415-CIGT252010LM2R2MNE
Series: CIGT
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Unshielded Thin Film Inductor 2.1 A 97mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6941-2, 1276-6941-1, 1276-6941-6

Buy Now Datasheet
SMD 2.2UH 2.1A 97MOHM Inductor and Choke - 71-CIGT252010LM2R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 97MOHM Inductor and Choke
71-CIGT252010LM2R2MNE
SMD 2.2UH 2.1A 97MOHM Inductor and Choke 71-CIGT252010LM2R2MNE
FIXED IND 2.2UH 2.1A 97MOHM SMD Product overview: CIGT252010LM2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT252010LM2R2MN E can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 97MOHM SMD Product overview: CIGT252010LM2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 97MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 97MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT252010LM2R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866415-CIGT252010LM2R2MNE 71-CIGT252010LM2R2MNE
Product Name Fixed Inductors - CIGT252010LM2R2MNE SMD 2.2UH 2.1A 97MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Thin Film
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers