2.2µH Unshielded Thin Film Inductor 2A 97mOhm Max 1008 (2520 Metric)
2.2µH Unshielded Thin Film Inductor 2A 97mOhm Max 1008 (2520 Metric)
2.2µH Unshielded Thin Film Inductor 2A 97mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1276-6925-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |