Samsung Electro-Mechanics SMD 4.7A 19MOHM Inductor and Choke CIGT201610LHR24MNE

Description
FIXED IND 240NH 4.7A 19MOHM SMD Product overview: CIGT201610LHR24MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A, 19MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, 19MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LHR24MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 240NH 4.7A 19MOHM SMD Product overview: CIGT201610LHR24MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A, 19MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, 19MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LHR24MN E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7A 19MOHM Inductor and Choke - 71-CIGT201610LHR24MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7A 19MOHM Inductor and Choke
71-CIGT201610LHR24MNE
SMD 4.7A 19MOHM Inductor and Choke 71-CIGT201610LHR24MNE
FIXED IND 240NH 4.7A 19MOHM SMD Product overview: CIGT201610LHR24MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A, 19MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, 19MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LHR24MN E can be used for catalog matching and distributor lookup.

FIXED IND 240NH 4.7A 19MOHM SMD Product overview: CIGT201610LHR24MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A, 19MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, 19MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610LHR24MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6912-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6912-2-ND
Fixed Inductors 1276-6912-2-ND
240nH Unshielded Thin Film Inductor 4.7A 19mOhm Max 0806 (2016 Metric)

240nH Unshielded Thin Film Inductor 4.7A 19mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6912-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6912-1-ND
Fixed Inductors 1276-6912-1-ND
240nH Unshielded Thin Film Inductor 4.7A 19mOhm Max 0806 (2016 Metric)

240nH Unshielded Thin Film Inductor 4.7A 19mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1276-6912-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6912-6-ND
Fixed Inductors 1276-6912-6-ND
240nH Unshielded Thin Film Inductor 4.7A 19mOhm Max 0806 (2016 Metric)

240nH Unshielded Thin Film Inductor 4.7A 19mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIGT201610LHR24MNE 1276-6912-2-ND
Product Name SMD 4.7A 19MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thin Film
Core Material Metal Thin Film
Inductance Range 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details