FIXED IND 2.2UH 2.5A 87MOHM SMD Product overview: CIGT201610EH2R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 87MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 87MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIGT201610EH2R2MN
Manufacturer: Samsung
Win Source Part Number: 850124-CIGT201610EH2
Series: CIGT
Features: 2.2 µH Inductor 2.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1276-6901-6, 1276-6901-1, 1276-6901-2
2.2µH Unshielded Thin Film Inductor 2.5A 87mOhm Max 0806 (2016 Metric)
2.2µH Unshielded Thin Film Inductor 2.5A 87mOhm Max 0806 (2016 Metric)
2.2µH Unshielded Thin Film Inductor 2.5A 87mOhm Max 0806 (2016 Metric)
FIXED IND 2.2UH 2.5A 87MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CIGT201610EH2R2MNE | 850124-CIGT201610EH2R2MNE | 1276-6901-6-ND | CIGT201610EH2R2MNE |
| Product Name | SMD 2.2UH 2.5A 87MOHM Inductor and Choke | Fixed Inductors - CIGT201610EH2R2MNE | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thin Film | Thin Film | ||
| Core Material | Metal Composite | Thin Film | Metal Composite | |
| Inductance Range | 2.2 microH | 2.2 microH |