Samsung Electro-Mechanics Fixed Inductors CIG22L100MNE

Description
10µH Shielded Multilayer Inductor 600mA 323mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 600mA 323mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6215-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6215-2-ND
Fixed Inductors 1276-6215-2-ND
10µH Shielded Multilayer Inductor 600mA 323mOhm 1008 (2520 Metric)

10µH Shielded Multilayer Inductor 600mA 323mOhm 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 600MA 323MOHM Inductor and Choke - 71-CIG22L100MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 600MA 323MOHM Inductor and Choke
71-CIG22L100MNE
SMD 10UH 600MA 323MOHM Inductor and Choke 71-CIG22L100MNE
FIXED IND 10UH 600MA 323MOHM SMD Product overview: CIG22L100MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 323MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 323MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L100MNE can be used for catalog matching and distributor lookup.

FIXED IND 10UH 600MA 323MOHM SMD Product overview: CIG22L100MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 600MA, 323MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 600MA, 323MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22L100MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6215-2-ND 71-CIG22L100MNE
Product Name Fixed Inductors SMD 10UH 600MA 323MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers