Samsung Electro-Mechanics Fixed Inductors CIG22H3R3MNE

Description
3.3µH Shielded Multilayer Inductor 1A 133mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1A 133mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIG22H3R3MNE-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIG22H3R3MNE-ND
Fixed Inductors CIG22H3R3MNE-ND
3.3µH Shielded Multilayer Inductor 1A 133mOhm 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 133mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CIG22H3R3MNE-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details