Samsung Electro-Mechanics SMD 1.2UH 1.5A 94 MOHM Inductor and Choke CIG22H1R2MNE

Description
FIXED IND 1.2UH 1.5A 94 MOHM SMD Product overview: CIG22H1R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.5A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.5A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R2MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 1.5A 94 MOHM SMD Product overview: CIG22H1R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.5A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.5A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R2MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 1.5A 94 MOHM Inductor and Choke - 71-CIG22H1R2MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 1.5A 94 MOHM Inductor and Choke
71-CIG22H1R2MNE
SMD 1.2UH 1.5A 94 MOHM Inductor and Choke 71-CIG22H1R2MNE
FIXED IND 1.2UH 1.5A 94 MOHM SMD Product overview: CIG22H1R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.5A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.5A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R2MNE can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 1.5A 94 MOHM SMD Product overview: CIG22H1R2MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.5A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.5A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R2MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6880-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6880-2-ND
Fixed Inductors 1276-6880-2-ND
1.2µH Shielded Multilayer Inductor 1.5A 94mOhm 1008 (2520 Metric)

1.2µH Shielded Multilayer Inductor 1.5A 94mOhm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958051-CIG22H1R2MNE
Inductors, Coils, Chokes - Fixed Inductors 958051-CIG22H1R2MNE
Win Source Part Number: 958051-CIG22H1R2MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIG22H Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 94mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): LQH32MN1R2M23L; LK16081R2M-T; MLF2012A1R2MT000; LK21251R2M-T; MLF1608A1R2MTA00; LK10051R2M-T; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Other Names: CIG22H1R2MNE-ND,1276 -6880-2,1276-6880-1, 1276-6880-6 Product Status: Obsolete Current - Saturation (Isat): 2.8A

Win Source Part Number: 958051-CIG22H1R2MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIG22H
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 94mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): LQH32MN1R2M23L; LK16081R2M-T; MLF2012A1R2MT000; LK21251R2M-T; MLF1608A1R2MTA00; LK10051R2M-T;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Other Names: CIG22H1R2MNE-ND,1276-6880-2,1276-6880-1,1276-6880-6
Product Status: Obsolete
Current - Saturation (Isat): 2.8A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIG22H1R2MNE 1276-6880-2-ND 958051-CIG22H1R2MNE
Product Name SMD 1.2UH 1.5A 94 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details