Samsung Electro-Mechanics SMD 1UH 2.9A 48 MOHM Inductor and Choke CIG22E1R0MNE

Description
FIXED IND 1UH 2.9A 48 MOHM SMD Product overview: CIG22E1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.9A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.9A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22E1R0MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.9A 48 MOHM SMD Product overview: CIG22E1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.9A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.9A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22E1R0MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.9A 48 MOHM Inductor and Choke - 71-CIG22E1R0MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.9A 48 MOHM Inductor and Choke
71-CIG22E1R0MNE
SMD 1UH 2.9A 48 MOHM Inductor and Choke 71-CIG22E1R0MNE
FIXED IND 1UH 2.9A 48 MOHM SMD Product overview: CIG22E1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.9A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.9A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22E1R0MNE can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.9A 48 MOHM SMD Product overview: CIG22E1R0MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.9A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.9A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22E1R0MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6207-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6207-2-ND
Fixed Inductors 1276-6207-2-ND
1µH Shielded Multilayer Inductor 2.9A 48mOhm 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.9A 48mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CIG22E1R0MNE - 1029234-CIG22E1R0MNE - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CIG22E1R0MNE
1029234-CIG22E1R0MNE
Fixed Inductors - CIG22E1R0MNE 1029234-CIG22E1R0MNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029234-CIG22E1R0MNE Packaging: Reel - TR Type: Multilayer Current Rating: 1.9A Inductance: 1μH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 2.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029234-CIG22E1R0MNE
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.9A
Inductance: 1μH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 2.3A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Fixed Inductors - CIG22E1R0MNE - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIG22E1R0MNE
Fixed Inductors CIG22E1R0MNE
FIXED IND 1UH 2.9A 48 MOHM SMD

FIXED IND 1UH 2.9A 48 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIG22E1R0MNE 1276-6207-2-ND 1029234-CIG22E1R0MNE CIG22E1R0MNE
Product Name SMD 1UH 2.9A 48 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CIG22E1R0MNE Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details