Samsung Electro-Mechanics Fixed Inductors CIG21W3R3MNE

Description
3.3µH Shielded Multilayer Inductor 730mA 250mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 730mA 250mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6197-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6197-2-ND
Fixed Inductors 1276-6197-2-ND
3.3µH Shielded Multilayer Inductor 730mA 250mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 730mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1148296-CIG21W3R3MNE
Inductors, Coils, Chokes - Fixed Inductors 1148296-CIG21W3R3MNE
Win Source Part Number: 1148296-CIG21W3R3MNE Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIG21W Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 250mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 730 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6197-6,1276-619 7-1,1276-6197-2 Product Status: Obsolete

Win Source Part Number: 1148296-CIG21W3R3MNE
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIG21W
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 250mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 730 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6197-6,1276-6197-1,1276-6197-2
Product Status: Obsolete

Buy Now Datasheet
3.3UH 730MA 250MOHM Inductor and Choke - 71-CIG21W3R3MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 730MA 250MOHM Inductor and Choke
71-CIG21W3R3MNE
3.3UH 730MA 250MOHM Inductor and Choke 71-CIG21W3R3MNE
FIXED IND 3.3UH 730MA 250MOHM SM Product overview: CIG21W3R3MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 730MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 730MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21W3R3MNE can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 730MA 250MOHM SM Product overview: CIG21W3R3MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 730MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 730MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21W3R3MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6197-2-ND 1148296-CIG21W3R3MNE 71-CIG21W3R3MNE
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 3.3UH 730MA 250MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data