Samsung Electro-Mechanics Fixed Inductors CIG10W2R2MNC

Description
2.2µH Shielded Multilayer Inductor 750mA 300mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 750mA 300mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6877-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6877-2-ND
Fixed Inductors 1276-6877-2-ND
2.2µH Shielded Multilayer Inductor 750mA 300mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 750mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIG10W2R2MNC
850776-CIG10W2R2MNC
Fixed Inductors - CIG10W2R2MNC 850776-CIG10W2R2MNC
Manufacturer: Samsung Win Source Part Number: 850776-CIG10W2R2MNC Series: CIG10W Features: 2.2 µH Inductor 750 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CIG10W2R2MNC-ND, 1276-6877-6, 1276-6877-2, 1276-6877-1

Manufacturer: Samsung
Win Source Part Number: 850776-CIG10W2R2MNC
Series: CIG10W
Features: 2.2 µH Inductor 750 mA
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CIG10W2R2MNC-ND, 1276-6877-6, 1276-6877-2, 1276-6877-1

Buy Now Datasheet
2.2UH 750MA 300MOHM Inductor and Choke - 71-CIG10W2R2MNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 750MA 300MOHM Inductor and Choke
71-CIG10W2R2MNC
2.2UH 750MA 300MOHM Inductor and Choke 71-CIG10W2R2MNC
FIXED IND 2.2UH 750MA 300MOHM SM Product overview: CIG10W2R2MNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG10W2R2MNC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 750MA 300MOHM SM Product overview: CIG10W2R2MNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG10W2R2MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6877-2-ND 850776-CIG10W2R2MNC 71-CIG10W2R2MNC
Product Name Fixed Inductors Fixed Inductors - CIG10W2R2MNC 2.2UH 750MA 300MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data