Saint-Gobain NorPro High Surface Area (HSA) Catalyst Carrier SA Series Intermediate Surface Area

Description
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase
Datasheet
Description
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surface Area (HSA) Catalyst Carrier - SA Series Intermediate Surface Area - Saint-Gobain NorPro
Stow, OH, United States
High Surface Area (HSA) Catalyst Carrier
SA Series Intermediate Surface Area
High Surface Area (HSA) Catalyst Carrier SA Series Intermediate Surface Area
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase

Some catalyst carriers in this series are available in monomodal or bi-modal pore options.

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.

Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Transition Phase Materials

Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina.

Materials

Alumina carriers can be made from:

  • Theta
  • Delta
  • Eta

Titania carriers can be made from:

  • Anatase
  • Rutile anatase blend

Zirconia carriers can be made from:

  • Monoclinic
  • Tetragonal crystalline phase
Supplier's Site Datasheet
High Surface Area (HAS) Catalyst Carrier SA Series Intermediate Surface Area
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available. Transition Phase Materials Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta Titania carriers can be made from: Anatase Rutile anatase blend Zirconia carriers can be made from: Monoclinic Tetragonal crystalline phase

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.

Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Transition Phase Materials

Very precise calcination temperature control together with careful choice of materials allows Saint-Gobain NorPro to manufacture phase-specific alumina carriers, e.g. material that is >90% theta-alumina.

Materials

Alumina carriers can be made from:

  • Theta
  • Delta
  • Eta

Titania carriers can be made from:

  • Anatase
  • Rutile anatase blend

Zirconia carriers can be made from:

  • Monoclinic
  • Tetragonal crystalline phase
Supplier's Site

Technical Specifications

  Saint-Gobain NorPro Saint-Gobain Innovative Materials
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number SA Series Intermediate Surface Area SA Series Intermediate Surface Area
Product Name High Surface Area (HSA) Catalyst Carrier High Surface Area (HAS) Catalyst Carrier
Material Type Alumina; Silicate / Clay; Al Silicate or Mica Based Alumina; Silicate / Clay; Al Silicate or Mica Based
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Ferrule / Eyelet (optional feature) Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Ferrule / Eyelet (optional feature)
Applications Chemical or material processing; Customer Specified Chemical or material processing; Customer Specified
Performance Features Porous material Porous material
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details