Saint-Gobain Coating Solutions Thermal Spray Flexicord RocDur 29

Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Good resistance to friction, thermal shock & thermal aging Moderate hardness with low incidence of cracking Coatings up to 2 mm (0.08”) possible Suitable coating for 420 steel Can be used as a bond coat for RocDur 6740 & RocDur 6750
Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Good resistance to friction, thermal shock & thermal aging Moderate hardness with low incidence of cracking Coatings up to 2 mm (0.08”) possible Suitable coating for 420 steel Can be used as a bond coat for RocDur 6740 & RocDur 6750

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - RocDur 29 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
RocDur 29
Thermal Spray Flexicord RocDur 29
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Good resistance to friction, thermal shock & thermal aging Moderate hardness with low incidence of cracking Coatings up to 2 mm (0.08”) possible Suitable coating for 420 steel Can be used as a bond coat for RocDur 6740 & RocDur 6750

\

Save Time & Money with RocDur Thermal Spray Flexicord

Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC.

Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life.

Features & Benefits

  • Exceptional deposition efficiency – 83 to 90%
  • Good resistance to friction, thermal shock & thermal aging
  • Moderate hardness with low incidence of cracking
  • Coatings up to 2 mm (0.08”) possible
  • Suitable coating for 420 steel
  • Can be used as a bond coat for RocDur 6740 & RocDur 6750
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Coatings
Product Number RocDur 29
Product Name Thermal Spray Flexicord
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Fluon® PTFE Coagulated Dispersion Polymers -  - AGC Chemicals Americas, Inc.
Specs
Type Coating
Chemistry Fluoropolymers
Form Powder
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details