Saint-Gobain Surface Conditioning Group Natural Diamond Mesh Natural EP

Description
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon
Description
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon

Suppliers

Company
Product
Description
Supplier Links
Natural Diamond Mesh - Natural EP - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Natural Diamond Mesh
Natural EP
Natural Diamond Mesh Natural EP
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon

Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools.

Natural diamond is available in mesh sizes typically 40µm and greater in particle size.

Features:

  • Strong single crystals (blocky in shape)
  • Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures)
  • Impact strength varies, but typically less than MB diamond and greater than RB diamon
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number Natural EP
Product Name Natural Diamond Mesh
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details
3M™ Abrasive Ceramics -  - 3M Advanced Materials Division
3M Advanced Materials Division
Specs
Material Boron Carbide; Zirconium Oxide
Applications Abrasive WaterJet; Blasting; Grinding / Ball Milling
View Details
Grinding Ball Sintered Corundum 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Sintered Corundum
Applications Grinding / Ball Milling
View Details