Saint-Gobain Surface Conditioning Group Warren Metal Bond Micron MB Ni30%

Description
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.
Description
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Suppliers

Company
Product
Description
Supplier Links
Warren Metal Bond Micron - MB Ni30% - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Warren Metal Bond Micron
MB Ni30%
Warren Metal Bond Micron MB Ni30%
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems.

Features:

Metal bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number MB Ni30%
Product Name Warren Metal Bond Micron
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Warren Micron Polycrystalline and Ultra-Detonted Diamond - Type 1 - Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding Wheels; Polishing and Lapping (Very Fine)
View Details
Grinding Ball Sintered Corundum 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Sintered Corundum
Applications Grinding / Ball Milling
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details