Saint-Gobain Performance Ceramics & Refractories Ceramic Fixturing Material Hexoloy® SA

Description
Technical Data Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically resistant in both oxidizing and reducing environments. Corrosion Resistance The corrosion resistance of Hexaloy® SA SiC permits superior performance in environments of hot gasses and liquids including strong acids and bases, even at extremely high temperatures. The results indicate that by comparision, Hexaloy® SA SiC outperforms tungsten carbide and aluminum oxide in all chemical categories. The ability of Hexaloy® SA SiC to resist corrosion along with its excellent surface finish characteristics makes it ideallu suited to applications involving heat exchangers,mechanica l seal faces, valves, bearings and other mineral and chemical processing equipment.
Description
Technical Data Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically resistant in both oxidizing and reducing environments. Corrosion Resistance The corrosion resistance of Hexaloy® SA SiC permits superior performance in environments of hot gasses and liquids including strong acids and bases, even at extremely high temperatures. The results indicate that by comparision, Hexaloy® SA SiC outperforms tungsten carbide and aluminum oxide in all chemical categories. The ability of Hexaloy® SA SiC to resist corrosion along with its excellent surface finish characteristics makes it ideallu suited to applications involving heat exchangers,mechanica l seal faces, valves, bearings and other mineral and chemical processing equipment.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Fixturing Material - Hexoloy® SA - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Ceramic Fixturing Material
Hexoloy® SA
Ceramic Fixturing Material Hexoloy® SA
Technical Data Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically resistant in both oxidizing and reducing environments. Corrosion Resistance The corrosion resistance of Hexaloy® SA SiC permits superior performance in environments of hot gasses and liquids including strong acids and bases, even at extremely high temperatures. The results indicate that by comparision, Hexaloy® SA SiC outperforms tungsten carbide and aluminum oxide in all chemical categories. The ability of Hexaloy® SA SiC to resist corrosion along with its excellent surface finish characteristics makes it ideallu suited to applications involving heat exchangers,mechanica l seal faces, valves, bearings and other mineral and chemical processing equipment.

Technical Data

Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically resistant in both oxidizing and reducing environments.

Corrosion Resistance

The corrosion resistance of Hexaloy® SA SiC permits superior performance in environments of hot gasses and liquids including strong acids and bases, even at extremely high temperatures. The results indicate that by comparision, Hexaloy® SA SiC outperforms tungsten carbide and aluminum oxide in all chemical categories.

The ability of Hexaloy® SA SiC to resist corrosion along with its excellent surface finish characteristics makes it ideallu suited to applications involving heat exchangers,mechanical seal faces, valves, bearings and other mineral and chemical processing equipment.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Industrial Ceramic Materials
Product Number Hexoloy® SA
Product Name Ceramic Fixturing Material
Material Type Carbide Material; Silicon Carbide
Shape / Form Spout; WaferCarrier; KilnFurniture; Custom Shape
Applications Abrasion Resistant; Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling; Refractory or High Temperature Insulation
Bond & Processing Sintered / Fired
Max Use Temperature 1900 C (3452 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Zirconia Ceramic Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod; Custom Shape; BarStock
Density 6 g/cc (50.07 lbs/gal)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia Ceramic Ball -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Chemical or material processing; Corrosion resistant; Refractory or High Temperature Insulation
Performance Features Hard
View Details