h-old PG.70 is a 155 micron glass fibre reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled and dry transformers applications.
Applications:
Saint-Gobain Tape Solutions | |
---|---|
Product Category | Adhesive Tapes |
Product Number | h-old PG.70 |
Product Name | Adhesive Tapes, Paper, Glass Filament |
Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
Color | White |
Backing | Fiberglass / Glass; Filament; Paper |