h-old 2150 is a 0,5 mm white, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling displays, emblems, decorative profiles, nameplates, etc. Ideal for all applications where high shear strength and UV resistance are required.
Applications:
Saint-Gobain Tape Solutions | |
---|---|
Product Category | Adhesive Tapes |
Product Number | h-old 2150 |
Product Name | Bonding Tapes, Polyethylene |
Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
Features | UV or Weather Resistant |
Color | White |