Saint-Gobain Coating Solutions Rope Hardfacing Flexible Cord Grade A Tuf-Cote®

Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance
Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

Suppliers

Company
Product
Description
Supplier Links
Rope Hardfacing Flexible Cord - Grade A Tuf-Cote® - Saint-Gobain Coating Solutions
Worcester, MA, USA
Rope Hardfacing Flexible Cord
Grade A Tuf-Cote®
Rope Hardfacing Flexible Cord Grade A Tuf-Cote®
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions

When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment.

Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications.

Easy Application for a Tough, Economical Hardfacing Solution

Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment.

Technically Superior Chemistry for Maximum Toughness

Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application.

Features & Benefits

  • Very good abrasion resistance
  • Good erosion resistance
  • Moderate shock resistance
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Filler Alloys and Consumables
Product Number Grade A Tuf-Cote®
Product Name Rope Hardfacing Flexible Cord
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Solder Flux - ALPHA ® EF-5601 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 2349592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0472 inch (1.2 mm)
Melting Range 370 F (188 C)
View Details
Rope Hardfacing Flexible Cord - Grade PLS Tuf-Cote® - Saint-Gobain Coating Solutions
Specs
Joining Process / Product Form A multi-layered preform for brazing carbide or joining materials with compatibility issues.
Braze Alloy Nickel Alloy Braze; Tungsten Carbide
View Details
Aluminum Brazing Compound - FL-7®SS - Esprix Technologies
Specs
Braze Alloy Aluminum Alloy Braze
View Details