Saint-Gobain Performance Ceramics & Refractories Silicon Carbide Ceramic Filter Material Crystar®

Description
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT filters offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs. Featires & Benefits: Excellent corrosion resistance vs. concentrated lyes and acids Ability to withstand high frequency backpulsing cycles Thermal stability up to 1000°C in air High chemical and pH compatibility Excellent permeability and ability to handle high solid concentration, e.g. SiC slurries with up to 75% solid content Easy cleaning by a variety of methods, e.g. thermal and chemical treatment or back pressure pulses High pressure stability High flux Long operational life
Description
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT filters offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs. Featires & Benefits: Excellent corrosion resistance vs. concentrated lyes and acids Ability to withstand high frequency backpulsing cycles Thermal stability up to 1000°C in air High chemical and pH compatibility Excellent permeability and ability to handle high solid concentration, e.g. SiC slurries with up to 75% solid content Easy cleaning by a variety of methods, e.g. thermal and chemical treatment or back pressure pulses High pressure stability High flux Long operational life

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Ceramic Filter Material - Crystar® - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Silicon Carbide Ceramic Filter Material
Crystar®
Silicon Carbide Ceramic Filter Material Crystar®
Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT filters offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs. Featires & Benefits: Excellent corrosion resistance vs. concentrated lyes and acids Ability to withstand high frequency backpulsing cycles Thermal stability up to 1000°C in air High chemical and pH compatibility Excellent permeability and ability to handle high solid concentration, e.g. SiC slurries with up to 75% solid content Easy cleaning by a variety of methods, e.g. thermal and chemical treatment or back pressure pulses High pressure stability High flux Long operational life

Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market.

Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria.

Crystar® FT filters offer the highest flux of any membrane materials.

Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to maintain consistent flux. This results in consistent output, reduced maintenance, and lower equipment and labor costs.

Featires & Benefits:

  • Excellent corrosion resistance vs. concentrated lyes and acids
  • Ability to withstand high frequency backpulsing cycles
  • Thermal stability up to 1000°C in air
  • High chemical and pH compatibility
  • Excellent permeability and ability to handle high solid concentration, e.g. SiC slurries with up to 75% solid content
  • Easy cleaning by a variety of methods, e.g. thermal and chemical treatment or back pressure pulses
  • High pressure stability
  • High flux
  • Long operational life
Supplier's Site

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Industrial Ceramic Materials
Product Number Crystar®
Product Name Silicon Carbide Ceramic Filter Material
Material Type Carbide Material; Silicon Carbide
Shape / Form Filter, Diffuser or Sparger
Applications Recreational Water Treatment, Liquid Filtration, Fracking Oil and Gas Activities
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details