CHR K290ESD is manufactured from polyimide film with high-temperature silicone adhesive. K290ESD has excellent electrostatic discharge properties the ESD additive reducing the electrostatic discharge that occurs upon tape removal.
Applications:
Saint-Gobain Tape Solutions | |
---|---|
Product Category | Adhesive Tapes |
Product Number | CHR K290ESD |
Product Name | Adhesive Tapes, Film, Polyimide |
Type | Protective; Adhesive Tape; Industrial Tape |
Features | Anti-static / ESD Control |
Color | Yellow |
Backing | Polyimide (e.g., Kapton®) |