Saint-Gobain Surface Conditioning Group Biodegradable Lapping Vehicle AmberCut™ 416

Description
AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When used with AmberLap™ S600, AmberCut 416 has the unique ability to suspend and disperse aluminum oxide and FO abrasives at low dynamic viscosities. The resulting slurries are very stable suspensions that are not shear sensitive. Additionally, this unique formula is biodegradable, prevents plate corrosion, rinses easily with water, and will not leave films or residues. Features & Benefits Enhances surface finish and reduces scratch defect rates Improves TTV and warp Increases removal rates and allows reduced abrasive loadings Excels in abrasive suspension and eliminates hard packing Yields very stable slurries that are not shear sensitive Inhibitors prevent plate corrosion Biodegradable and poses no environmental or health risks Water rinsability facilitates cleaning and reduces contamination
Description
AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When used with AmberLap™ S600, AmberCut 416 has the unique ability to suspend and disperse aluminum oxide and FO abrasives at low dynamic viscosities. The resulting slurries are very stable suspensions that are not shear sensitive. Additionally, this unique formula is biodegradable, prevents plate corrosion, rinses easily with water, and will not leave films or residues. Features & Benefits Enhances surface finish and reduces scratch defect rates Improves TTV and warp Increases removal rates and allows reduced abrasive loadings Excels in abrasive suspension and eliminates hard packing Yields very stable slurries that are not shear sensitive Inhibitors prevent plate corrosion Biodegradable and poses no environmental or health risks Water rinsability facilitates cleaning and reduces contamination

Suppliers

Company
Product
Description
Supplier Links
Biodegradable Lapping Vehicle - AmberCut™ 416 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Biodegradable Lapping Vehicle
AmberCut™ 416
Biodegradable Lapping Vehicle AmberCut™ 416
AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When used with AmberLap™ S600, AmberCut 416 has the unique ability to suspend and disperse aluminum oxide and FO abrasives at low dynamic viscosities. The resulting slurries are very stable suspensions that are not shear sensitive. Additionally, this unique formula is biodegradable, prevents plate corrosion, rinses easily with water, and will not leave films or residues. Features & Benefits Enhances surface finish and reduces scratch defect rates Improves TTV and warp Increases removal rates and allows reduced abrasive loadings Excels in abrasive suspension and eliminates hard packing Yields very stable slurries that are not shear sensitive Inhibitors prevent plate corrosion Biodegradable and poses no environmental or health risks Water rinsability facilitates cleaning and reduces contamination

AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When used with AmberLap™ S600, AmberCut 416 has the unique ability to suspend and disperse aluminum oxide and FO abrasives at low dynamic viscosities. The resulting slurries are very stable suspensions that are not shear sensitive. Additionally, this unique formula is biodegradable, prevents plate corrosion, rinses easily with water, and will not leave films or residues.

Features & Benefits

  • Enhances surface finish and reduces scratch defect rates
  • Improves TTV and warp
  • Increases removal rates and allows reduced abrasive loadings
  • Excels in abrasive suspension and eliminates hard packing
  • Yields very stable slurries that are not shear sensitive
  • Inhibitors prevent plate corrosion
  • Biodegradable and poses no environmental or health risks
  • Water rinsability facilitates cleaning and reduces contamination
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Specialty Fluids and Lubricants
Product Number AmberCut™ 416
Product Name Biodegradable Lapping Vehicle
Type / Function Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
Composition / Chemistry Water Soluble / Emulsion; Synthetic or Semi-synthetic
Applications Lapping
Unlock Full Specs
to access all available technical data

Similar Products

BP Lubricants North America
Specs
Type / Function Specialty, Proprietary or Other; Spindle
View Details
Biodegradable Diamond Lapping Vehicle - AmberCut™ LVE 44R - Saint-Gobain Surface Conditioning Group
Specs
Type / Function Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
Composition / Chemistry Water Soluble / Emulsion; Synthetic or Semi-synthetic
Applications Lapping
View Details
Magnalube-G 14.5 oz. Cartridge - MG145 - Magnalube, Inc.
Specs
Type / Function Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
Composition / Chemistry Micro-dispersion; Synthetic or Semi-synthetic; Petroleum or Mineral Oil; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
Applications Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
View Details
Ultra High Vacuum and High Temperature Grease - Santovac® 5GB - SantoLubes LLC
Specs
Type / Function Grease / Gel; Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Composition / Chemistry Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
Applications High Vacuum & Temperature Applications
View Details