Norton Abrasives
Norbide Stick
61463610148
Description
Norbide Stick
Request a Quote
Email Supplier
Description
Norbide Stick
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheel Dressers and Dressing Tools |
|
Product Number
|
61463610148 |
|
Product Name
|
Norbide Stick |
|
Type
|
Aluminum Oxide
|
|
Width / OD
|
1.000 inch (25.4 mm)
|
|
Depth / Height
|
1.00 inch (25.4 mm)
|
|
Overall Length
|
8.00 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Diamond
Shank Diameter / Bore
0.375 inch (9.52 mm)
Overall Length
2.50 inch (63.5 mm)
View Details
Type
Silicon Carbide
Width / OD
1.000 inch (25.4 mm)
Depth / Height
1.00 inch (25.4 mm)
View Details
Type
Diamond
Shank Diameter / Bore
0.438 inch (11.11 mm)
Width / OD
0.250 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Width / OD
0.750 inch (19.05 mm)
Depth / Height
0.75 inch (19.05 mm)
View Details