Safeguard Technology, Inc. Anti-Slip Step Covers HiGlo-Traction®

Description
Safeguard your Productivity and Profitability Prevent costly slips and falls, especially on the leading edge of the stair, where most slips occur. Even in adverse conditions, such as when wet, icy, or dirty, SAFEGUARD® Hi-Traction® and HiGlo-Traction® Step Covers provide excellent footing, far exceeding OSHA standards. Combine the right base material, grit, size, and colors to cover your steps and stairs Wrap the leading edge and cover the proper depth for your foot traffic to eliminate slip and trip hazards Fabricated to your specifications using a durable, non-load-bearing base of FRP fiberglass, galvanized or stainless steel Grit to Suit Your Application Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine. Heat Traction™ Step Covers Safeguard Hi-Traction Covers with low-voltage heaters clear steps with the flip of a switch. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel - 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel - 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60/61 T Marine Grade Thick, Rigid, Durable Direct Gritting Send us your OEM parts or your engineered drawings for fabrication, then gritting Sizes Hi-Traction® and HiGlo-Traction® Step Covers are designed to wrap over the leading edge with a standard 1in vertical lip (C), thereby covering the radius where most slips occur. It is not necessary to cover the entire step. When measuring the length of your step (A), leave some empty space on either side of the step cover to allow for seasonal expansion and contraction and for any irregularities that may exist from step to step. Maximum Capabilities Standard 90° FRP Covers Up to 10' length and 15 in deep Standard 1in lip (1.5 in and 2 in available) Bull Nose Covers Up to 10' length & 9 in deep 1in lip Steel and Aluminum Covers Call for maximum capabilities Cover Steps to the Proper Depth The depth of the Step Cover for your stairway depends on your foot traffic: What type of footwear is worn in the area? What substrate do you intend to cover? What is the condition of the existing stairs? How many steps are in the stairwell? Six Grit Options Super Coarse (Xtreme™) Extra Coarse (Offshore) Coarse (Industrial) Fine (Commercial) Extra Fine (Residential) Super Fine (Barefoot)
Datasheet
Description
Safeguard your Productivity and Profitability Prevent costly slips and falls, especially on the leading edge of the stair, where most slips occur. Even in adverse conditions, such as when wet, icy, or dirty, SAFEGUARD® Hi-Traction® and HiGlo-Traction® Step Covers provide excellent footing, far exceeding OSHA standards. Combine the right base material, grit, size, and colors to cover your steps and stairs Wrap the leading edge and cover the proper depth for your foot traffic to eliminate slip and trip hazards Fabricated to your specifications using a durable, non-load-bearing base of FRP fiberglass, galvanized or stainless steel Grit to Suit Your Application Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine. Heat Traction™ Step Covers Safeguard Hi-Traction Covers with low-voltage heaters clear steps with the flip of a switch. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel - 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel - 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60/61 T Marine Grade Thick, Rigid, Durable Direct Gritting Send us your OEM parts or your engineered drawings for fabrication, then gritting Sizes Hi-Traction® and HiGlo-Traction® Step Covers are designed to wrap over the leading edge with a standard 1in vertical lip (C), thereby covering the radius where most slips occur. It is not necessary to cover the entire step. When measuring the length of your step (A), leave some empty space on either side of the step cover to allow for seasonal expansion and contraction and for any irregularities that may exist from step to step. Maximum Capabilities Standard 90° FRP Covers Up to 10' length and 15 in deep Standard 1in lip (1.5 in and 2 in available) Bull Nose Covers Up to 10' length & 9 in deep 1in lip Steel and Aluminum Covers Call for maximum capabilities Cover Steps to the Proper Depth The depth of the Step Cover for your stairway depends on your foot traffic: What type of footwear is worn in the area? What substrate do you intend to cover? What is the condition of the existing stairs? How many steps are in the stairwell? Six Grit Options Super Coarse (Xtreme™) Extra Coarse (Offshore) Coarse (Industrial) Fine (Commercial) Extra Fine (Residential) Super Fine (Barefoot)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Step Covers - HiGlo-Traction® - Safeguard Technology, Inc.
Streetsboro, OH, USA
Anti-Slip Step Covers
HiGlo-Traction®
Anti-Slip Step Covers HiGlo-Traction®
Safeguard your Productivity and Profitability Prevent costly slips and falls, especially on the leading edge of the stair, where most slips occur. Even in adverse conditions, such as when wet, icy, or dirty, SAFEGUARD® Hi-Traction® and HiGlo-Traction® Step Covers provide excellent footing, far exceeding OSHA standards. Combine the right base material, grit, size, and colors to cover your steps and stairs Wrap the leading edge and cover the proper depth for your foot traffic to eliminate slip and trip hazards Fabricated to your specifications using a durable, non-load-bearing base of FRP fiberglass, galvanized or stainless steel Grit to Suit Your Application Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine. Heat Traction™ Step Covers Safeguard Hi-Traction Covers with low-voltage heaters clear steps with the flip of a switch. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Galvanized Steel - 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel - 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60/61 T Marine Grade Thick, Rigid, Durable Direct Gritting Send us your OEM parts or your engineered drawings for fabrication, then gritting Sizes Hi-Traction® and HiGlo-Traction® Step Covers are designed to wrap over the leading edge with a standard 1in vertical lip (C), thereby covering the radius where most slips occur. It is not necessary to cover the entire step. When measuring the length of your step (A), leave some empty space on either side of the step cover to allow for seasonal expansion and contraction and for any irregularities that may exist from step to step. Maximum Capabilities Standard 90° FRP Covers Up to 10' length and 15 in deep Standard 1in lip (1.5 in and 2 in available) Bull Nose Covers Up to 10' length & 9 in deep 1in lip Steel and Aluminum Covers Call for maximum capabilities Cover Steps to the Proper Depth The depth of the Step Cover for your stairway depends on your foot traffic: What type of footwear is worn in the area? What substrate do you intend to cover? What is the condition of the existing stairs? How many steps are in the stairwell? Six Grit Options Super Coarse (Xtreme™) Extra Coarse (Offshore) Coarse (Industrial) Fine (Commercial) Extra Fine (Residential) Super Fine (Barefoot)

Safeguard your Productivity and Profitability

Prevent costly slips and falls, especially on the leading edge of the stair, where most slips occur. Even in adverse conditions, such as when wet, icy, or dirty, SAFEGUARD® Hi-Traction® and HiGlo-Traction® Step Covers provide excellent footing, far exceeding OSHA standards.

  • Combine the right base material, grit, size, and colors to cover your steps and stairs
  • Wrap the leading edge and cover the proper depth for your foot traffic to eliminate slip and trip hazards
  • Fabricated to your specifications using a durable, non-load-bearing base of FRP fiberglass, galvanized or stainless steel

Grit to Suit Your Application

Roll-Traction overcomes dangerous conditions on walkways, decks, and flooring. Choose from four grit options: Coarse, Fine, Extra Fine, or Super Fine.

Heat Traction™ Step Covers

Safeguard Hi-Traction Covers with low-voltage heaters clear steps with the flip of a switch.

Base Materials

  • 1/8 in Pultruded Fiberglass (FRP)
    Lightweight, Impact Resistant, Cost-Effective
  • Galvanized Steel - 18 gauge (1.2 mm) G90
    Corrosion Resistant
  • Stainless Steel - 18 gauge (1.2 mm) #316
    Sanitary
  • Heavy Duty Aluminum, 60/61 T Marine Grade
    Thick, Rigid, Durable
  • Direct Gritting
    Send us your OEM parts or your engineered drawings for fabrication, then gritting

Sizes

Hi-Traction® and HiGlo-Traction® Step Covers are designed to wrap over the leading edge with a standard 1in vertical lip (C), thereby covering the radius where most slips occur.

It is not necessary to cover the entire step. When measuring the length of your step (A), leave some empty space on either side of the step cover to allow for seasonal expansion and contraction and for any irregularities that may exist from step to step.

Maximum Capabilities

Standard 90° FRP Covers

  • Up to 10' length and 15 in deep
  • Standard 1in lip (1.5 in and 2 in available)

Bull Nose Covers

  • Up to 10' length & 9 in deep
  • 1in lip

Steel and Aluminum Covers

  • Call for maximum capabilities

Cover Steps to the Proper Depth

The depth of the Step Cover for your stairway depends on your foot traffic:

  • What type of footwear is worn in the area?
  • What substrate do you intend to cover?
  • What is the condition of the existing stairs?
  • How many steps are in the stairwell?

Six Grit Options

  • Super Coarse (Xtreme™)
  • Extra Coarse (Offshore)
  • Coarse (Industrial)
  • Fine (Commercial)
  • Extra Fine (Residential)
  • Super Fine (Barefoot)
Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Stair Treads and Nosings
Product Number HiGlo-Traction®
Product Name Anti-Slip Step Covers
Unlock Full Specs
to access all available technical data

Similar Products