The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning.
This type of Surge Protective Device is particularly recommended in case of heightened risk of nearby lightning strikes.
Advantages Monobloc base with plug-in module
The SURGYS is supplied complete and ready for installation. Its Monobloc base is fitted with replaceable plug-in modules which, at the end of their service life, can be easily and quickly replaced without having to disconnect the Monobloc base.
Remote signalling
The remote plug-in signalling contact allows alarm report to a supervision station.
End of service life indicator
End of service life indication for internal components.
| SOCOMEC | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | SURGYS G70 |
| Product Name | Surge Arrester Devices for Sites Frequently Struck by Lightning |
| TVSS Signal Protection | Single Phase; Three Phase |
| Mounting | DIN Rail |
| Connection | Screw Down Terminals; Plug-in |