SOCOMEC Fuse Combination Switch FUSOMAT - SIDERMAT combination

Description
FUSOMAT are manually controlled tri- or tetrapolar fuse combination switches. They can be tripped remotely. They break or switch off on load and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. They can automatically disconnect a circuit in combination with: • fuse blown indication. • thermal relay. • protective relays DIRIS. • other protective devices. SIDERMAT combination are manually operated tri- or tetrapolar fuse disconnecting switches which can be triggered remotely. They make and break under load conditions and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. Advantages Tripping upon overload Remote breaking by voltage release device. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms). Improved safety • Double break per phase (top and bottom of fuse - up to 630 A (NFC/DIN) and 800 A(BS88) for FUSOMAT - 1600 and 1800 A excluded for SIDERMAT combination) • Positive break indication. • IP2X protection with terminal shrouds front panel.
Datasheet
Description
FUSOMAT are manually controlled tri- or tetrapolar fuse combination switches. They can be tripped remotely. They break or switch off on load and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. They can automatically disconnect a circuit in combination with: • fuse blown indication. • thermal relay. • protective relays DIRIS. • other protective devices. SIDERMAT combination are manually operated tri- or tetrapolar fuse disconnecting switches which can be triggered remotely. They make and break under load conditions and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. Advantages Tripping upon overload Remote breaking by voltage release device. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms). Improved safety • Double break per phase (top and bottom of fuse - up to 630 A (NFC/DIN) and 800 A(BS88) for FUSOMAT - 1600 and 1800 A excluded for SIDERMAT combination) • Positive break indication. • IP2X protection with terminal shrouds front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Combination Switch - FUSOMAT - SIDERMAT combination - SOCOMEC
Benfeld, France
Fuse Combination Switch
FUSOMAT - SIDERMAT combination
Fuse Combination Switch FUSOMAT - SIDERMAT combination
FUSOMAT are manually controlled tri- or tetrapolar fuse combination switches. They can be tripped remotely. They break or switch off on load and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. They can automatically disconnect a circuit in combination with: • fuse blown indication. • thermal relay. • protective relays DIRIS. • other protective devices. SIDERMAT combination are manually operated tri- or tetrapolar fuse disconnecting switches which can be triggered remotely. They make and break under load conditions and provide safety isolation and protection against overcurrent for any low voltage electrical circuit. Advantages Tripping upon overload Remote breaking by voltage release device. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms). Improved safety • Double break per phase (top and bottom of fuse - up to 630 A (NFC/DIN) and 800 A(BS88) for FUSOMAT - 1600 and 1800 A excluded for SIDERMAT combination) • Positive break indication. • IP2X protection with terminal shrouds front panel.

FUSOMAT are manually controlled tri- or tetrapolar fuse combination switches. They can be tripped remotely.
They break or switch off on load and provide safety isolation and protection against overcurrent for any low voltage electrical circuit.
They can automatically disconnect a circuit in combination with:
• fuse blown indication.
• thermal relay.
• protective relays DIRIS.
• other protective devices.

SIDERMAT combination are manually operated tri- or tetrapolar fuse disconnecting switches which can be triggered remotely.
They make and break under load conditions and provide safety isolation and protection against overcurrent for any low voltage electrical circuit.

Advantages Tripping upon overload

Remote breaking by voltage release device.

High breaking capacity

Protection against overloads and shortcircuits thanks to high breaking capacity fuses (100 kA rms).

Improved safety

• Double break per phase (top and bottom of fuse - up to 630 A (NFC/DIN) and 800 A(BS88) for FUSOMAT - 1600 and 1800 A excluded for SIDERMAT combination)
• Positive break indication.
• IP2X protection with terminal shrouds front panel.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Panelboards and Switchgear
Product Number FUSOMAT - SIDERMAT combination
Product Name Fuse Combination Switch
Style Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Paralleling Systems -  - Kohler Power Systems
Specs
Style Rack Mounted
Panels Multi-Panel
Maximum Current 250.0 to 5000.0 amps
View Details
Power Disconnect Switch for Maintenance Zones - PowerGuard™ - Conductix-Wampfler
Specs
Style Wall Mount
Maximum Current 100.0 to 1600.0 amps
Switch Control Manually
View Details
Fuse Combination Switch - FUSERBLOC (up to 1250A) - SOCOMEC
Specs
Style Rack Mounted
Panels Single-Panel
Maximum Current 20.0 to 1250.0 amps
View Details
Load and Motor Switches for Hazardous Areas - 8511 - R. STAHL, Inc.
Specs
Style Pole Mounted
Panels Single-Panel
Phase   Three Phase
View Details