SOCOMEC Fuse Combination Switch FUSERBLOC UL and CSA

Description
FUSERBLOC UL fusible disconnect switches are heavy duty switches that break and make power circuits on and off load. The switches employ double break contacts per pole that ensure complete isolation of the fuse when the switch is in the “OFF” position. These switches are extremely durable and are tested and approved for use in the most demanding applications. The TEST position function is enabled with handles with the TEST position. This function tests the control circuit auxiliaries without switching the main contacts. It is a simple alternative to a separately wired push button. Advantages Improved safety •On load make and break power circuit applications. • Double break by phase. • Touch safe covers. High breaking capacity • Up to 200 kA Short circuit rating. A complet range of functions • Compact footprints. • Front or side operation. • Flange operation. • NFPA 79 compliant kits. • Voltage sensing terminals.
Datasheet
Description
FUSERBLOC UL fusible disconnect switches are heavy duty switches that break and make power circuits on and off load. The switches employ double break contacts per pole that ensure complete isolation of the fuse when the switch is in the “OFF” position. These switches are extremely durable and are tested and approved for use in the most demanding applications. The TEST position function is enabled with handles with the TEST position. This function tests the control circuit auxiliaries without switching the main contacts. It is a simple alternative to a separately wired push button. Advantages Improved safety •On load make and break power circuit applications. • Double break by phase. • Touch safe covers. High breaking capacity • Up to 200 kA Short circuit rating. A complet range of functions • Compact footprints. • Front or side operation. • Flange operation. • NFPA 79 compliant kits. • Voltage sensing terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Combination Switch - FUSERBLOC UL and CSA - SOCOMEC
Benfeld, France
Fuse Combination Switch
FUSERBLOC UL and CSA
Fuse Combination Switch FUSERBLOC UL and CSA
FUSERBLOC UL fusible disconnect switches are heavy duty switches that break and make power circuits on and off load. The switches employ double break contacts per pole that ensure complete isolation of the fuse when the switch is in the “OFF” position. These switches are extremely durable and are tested and approved for use in the most demanding applications. The TEST position function is enabled with handles with the TEST position. This function tests the control circuit auxiliaries without switching the main contacts. It is a simple alternative to a separately wired push button. Advantages Improved safety •On load make and break power circuit applications. • Double break by phase. • Touch safe covers. High breaking capacity • Up to 200 kA Short circuit rating. A complet range of functions • Compact footprints. • Front or side operation. • Flange operation. • NFPA 79 compliant kits. • Voltage sensing terminals.

FUSERBLOC UL fusible disconnect switches are heavy duty switches that break and make power circuits on and off load.
The switches employ double break contacts per pole that ensure complete isolation of the fuse when the switch is in the “OFF” position. These switches are extremely durable and are tested and approved for use in the most demanding applications.
The TEST position function is enabled with handles with the TEST position. This function tests the control circuit auxiliaries without switching the main contacts. It is a simple alternative to a separately wired push button.

Advantages Improved safety

•On load make and break power circuit applications.
• Double break by phase.
• Touch safe covers.

High breaking capacity

• Up to 200 kA Short circuit rating.

A complet range of functions

• Compact footprints.
• Front or side operation.
• Flange operation.
• NFPA 79 compliant kits.
• Voltage sensing terminals.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Panelboards and Switchgear
Product Number FUSERBLOC UL and CSA
Product Name Fuse Combination Switch
Style Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Disconnect Switch for Industrial and High Speed Cylindrical Fuses up to 125 A - RM - SOCOMEC
Specs
Style Rack Mounted
Panels Single-Panel
Maximum Current 32.0 to 50.0 amps
View Details
Gas-insulated switchgear 8DA11/8DA12 (traction power supply systems) -  - Siemens Energy Sector
Specs
Style Rack Mounted
Max. Voltage ? to 27500.00 volts
Maximum Current ? to 31500.0 amps
View Details
 - POW-R-LINE 4 - Innovative Technology
Innovative Technology
View Details
MV Switchgear -  - Schneider Electric
Schneider Electric
Specs
Style Ground Mounted
Panels Single-Panel; Multi-Panel
Max. Voltage 5500.00 to 38000.00 volts
View Details