The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks.
It allows all electrical parameters to be displayed and utilised for communication and/ or output functions.
Advantages Easy to use
Five direct access pushbuttons enable all measurements to be clearly viewed on its backlit LCD display.
Integrated temperature sensor
It allows variations in temperature to be detected.
Detects wiring errors
An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.
Compliant with IEC 61557-12
IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks.
Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).
| SOCOMEC | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | DIRIS A10 |
| Product Name | PMD Modular Multifunction Meter |
| Form Factor | Rack mount |
| Measurement Type | AC |
| Phase | Single Phase |