SOCOMEC Active Energy Meter Three-Phase - via CT up to 6000 A COUNTIS E4x

Description
The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up to 6000 A (3000 A for MID). COUNTIS E42, E44 and E46 are MID certified. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E4x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E4x with RS485 can be configured remotely and enable access to multimeasurement values. Detection of connection errors The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required forapplications in which sub-billing of the electrical energy consumed is necessary. "Module B+D" certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (available on E43 and E45) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.
Datasheet
Description
The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up to 6000 A (3000 A for MID). COUNTIS E42, E44 and E46 are MID certified. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E4x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E4x with RS485 can be configured remotely and enable access to multimeasurement values. Detection of connection errors The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required forapplications in which sub-billing of the electrical energy consumed is necessary. "Module B+D" certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (available on E43 and E45) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Energy Meter Three-Phase - via CT up to 6000 A - COUNTIS E4x - SOCOMEC
Benfeld, France
Active Energy Meter Three-Phase - via CT up to 6000 A
COUNTIS E4x
Active Energy Meter Three-Phase - via CT up to 6000 A COUNTIS E4x
The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up to 6000 A (3000 A for MID). COUNTIS E42, E44 and E46 are MID certified. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E4x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E4x with RS485 can be configured remotely and enable access to multimeasurement values. Detection of connection errors The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required forapplications in which sub-billing of the electrical energy consumed is necessary. "Module B+D" certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (available on E43 and E45) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.

The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up to 6000 A (3000 A for MID). COUNTIS E42, E44 and E46 are MID certified.

Advantages RS485 communication (MODBUS or M-BUS) or pulse output

To enable the remote reporting of energy consumption, COUNTIS E4x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E4x with RS485 can be configured remotely and enable access to multimeasurement values.

Detection of connection errors

The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.

MID certified B+D module

COUNTIS E products with MID certification provide the guaranteed accuracy required forapplications in which sub-billing of the electrical energy consumed is necessary. "Module B+D" certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

Bi-directional metering (available on E43 and E45)

This function is for metering energy production or energy consumption.

Multi-measurement and load curve

Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number COUNTIS E4x
Product Name Active Energy Meter Three-Phase - via CT up to 6000 A
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details