SOCOMEC Active Energy Meter Three-Phase - Direct 100 A COUNTIS E3x

Description
The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID certified. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E3x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E3x with RS485 can be configured remotely and enable access to multimeasurement values. Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (available only on the E33 and E35) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.
Datasheet
Description
The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID certified. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E3x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E3x with RS485 can be configured remotely and enable access to multimeasurement values. Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (available only on the E33 and E35) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Energy Meter Three-Phase - Direct 100 A - COUNTIS E3x - SOCOMEC
Benfeld, France
Active Energy Meter Three-Phase - Direct 100 A
COUNTIS E3x
Active Energy Meter Three-Phase - Direct 100 A COUNTIS E3x
The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID certified. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E3x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E3x with RS485 can be configured remotely and enable access to multimeasurement values. Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (available only on the E33 and E35) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.

The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID certified.

Advantages RS485 communication (MODBUS or M-BUS) or pulse output

To enable the remote reporting of energy consumption, COUNTIS E3x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E3x with RS485 can be configured remotely and enable access to multimeasurement values.

Detection of connection errors

The product is protected against phase/ neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.

MID certified B+D module

COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

Bi-directional metering (available only on the E33 and E35)

This function is for metering energy production or energy consumption.

Multi-measurement and load curve

Display of electrical values (I, U, V, S, PF) and load curve over a 7 day period via communication.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number COUNTIS E3x
Product Name Active Energy Meter Three-Phase - Direct 100 A
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 8672280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details