SMC International Digital Micro Ohmmeter Up To 100a PME-100

Description
The microohmeter PME-100 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires to prevent against the influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms, milliOhms or microOhms, according to the selected scale. Easy to use, ideal for field, laboratory, and production line applications. APPLICATIONS - Measures the contact resistance of circuit breakers, motor and transformer windings. - Measures the power drop when current is injected in an unknown resistance. - Measurement is by 4 wires to eliminate the resistance contact and measurement cables. CHARACTERISTICS - Accuracy: ±0.25% of the scale ± 1 digit. - Direct reading in ohms, miliohms or microohms depending on the scale selected. - Voltage supplied by a rechargable battery or conventional voltage supply. - Portable: 17 Kg.
Description
The microohmeter PME-100 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires to prevent against the influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms, milliOhms or microOhms, according to the selected scale. Easy to use, ideal for field, laboratory, and production line applications. APPLICATIONS - Measures the contact resistance of circuit breakers, motor and transformer windings. - Measures the power drop when current is injected in an unknown resistance. - Measurement is by 4 wires to eliminate the resistance contact and measurement cables. CHARACTERISTICS - Accuracy: ±0.25% of the scale ± 1 digit. - Direct reading in ohms, miliohms or microohms depending on the scale selected. - Voltage supplied by a rechargable battery or conventional voltage supply. - Portable: 17 Kg.

Suppliers

Company
Product
Description
Supplier Links
Digital Micro Ohmmeter Up To 100a - PME-100 - SMC International
Collado Villalba, Spain
Digital Micro Ohmmeter Up To 100a
PME-100
Digital Micro Ohmmeter Up To 100a PME-100
The microohmeter PME-100 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires to prevent against the influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms, milliOhms or microOhms, according to the selected scale. Easy to use, ideal for field, laboratory, and production line applications. APPLICATIONS - Measures the contact resistance of circuit breakers, motor and transformer windings. - Measures the power drop when current is injected in an unknown resistance. - Measurement is by 4 wires to eliminate the resistance contact and measurement cables. CHARACTERISTICS - Accuracy: ±0.25% of the scale ± 1 digit. - Direct reading in ohms, miliohms or microohms depending on the scale selected. - Voltage supplied by a rechargable battery or conventional voltage supply. - Portable: 17 Kg.

The microohmeter PME-100 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires to prevent against the influence of contact and cable resistances. The result is internally converted by a highly accurate and stable electronic circuit and is sent to the 3 1/2 digit liquid crystal display, allowing a direct reading in Ohms, milliOhms or microOhms, according to the selected scale.
Easy to use, ideal for field, laboratory, and production line applications.
APPLICATIONS
- Measures the contact resistance of circuit breakers, motor and transformer windings.
- Measures the power drop when current is injected in an unknown resistance.
- Measurement is by 4 wires to eliminate the resistance contact and measurement cables.
CHARACTERISTICS
- Accuracy: ±0.25% of the scale ± 1 digit.
- Direct reading in ohms, miliohms or microohms depending on the scale selected.
- Voltage supplied by a rechargable battery or conventional voltage supply.
- Portable: 17 Kg.

Supplier's Site

Technical Specifications

  SMC International
Product Category Digital Resistance Meters
Product Number PME-100
Product Name Digital Micro Ohmmeter Up To 100a
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 1924577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Low Resistance Ohmmeter - PME-10 - SMC International
Specs
Form Factor Handheld
Options & Features Auto-ranging; Battery powered
Resistance 2.00E-7 to 0.1999 kohms
View Details