SMC International IEC-61850 Traffic Analyzer GOOSEMeter One

Description
The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and filtered by the user for quick evaluation and diagnostics. The GOOSEMeter One's outstanding portability allows easy, ultra-fast verification of the network's topology and wiring integrity at any spot in the substation. The GOOSEMeter One is a READ ONLY instrument, which ensures risk-free, absolutely inocuous operation over the substation's network. APPLICATIONS - Real-time inspection of IEC-61850 dataset lifecycle - GOOSE message contents analysis - Substation's twisted-pair cabling verification CHARACTERISTICS - 54 x 71 mm high definition touch screen - Windows CE operating system - Internet-based software updates - RJ-45 female LAN connector - USB 2.0 - 100-260 Vac 50/60 Hz power adapter - Weight: 0.4 kg - Dimensions: 110 x 184 x 26 mm - CE Mark
Datasheet
Description
The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and filtered by the user for quick evaluation and diagnostics. The GOOSEMeter One's outstanding portability allows easy, ultra-fast verification of the network's topology and wiring integrity at any spot in the substation. The GOOSEMeter One is a READ ONLY instrument, which ensures risk-free, absolutely inocuous operation over the substation's network. APPLICATIONS - Real-time inspection of IEC-61850 dataset lifecycle - GOOSE message contents analysis - Substation's twisted-pair cabling verification CHARACTERISTICS - 54 x 71 mm high definition touch screen - Windows CE operating system - Internet-based software updates - RJ-45 female LAN connector - USB 2.0 - 100-260 Vac 50/60 Hz power adapter - Weight: 0.4 kg - Dimensions: 110 x 184 x 26 mm - CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-61850 Traffic Analyzer - GOOSEMeter One - SMC International
Collado Villalba, Spain
IEC-61850 Traffic Analyzer
GOOSEMeter One
IEC-61850 Traffic Analyzer GOOSEMeter One
The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and filtered by the user for quick evaluation and diagnostics. The GOOSEMeter One's outstanding portability allows easy, ultra-fast verification of the network's topology and wiring integrity at any spot in the substation. The GOOSEMeter One is a READ ONLY instrument, which ensures risk-free, absolutely inocuous operation over the substation's network. APPLICATIONS - Real-time inspection of IEC-61850 dataset lifecycle - GOOSE message contents analysis - Substation's twisted-pair cabling verification CHARACTERISTICS - 54 x 71 mm high definition touch screen - Windows CE operating system - Internet-based software updates - RJ-45 female LAN connector - USB 2.0 - 100-260 Vac 50/60 Hz power adapter - Weight: 0.4 kg - Dimensions: 110 x 184 x 26 mm - CE Mark

The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled, cathegorized and filtered by the user for quick evaluation and diagnostics.
The GOOSEMeter One's outstanding portability allows easy, ultra-fast verification of the network's topology and wiring integrity at any spot in the substation.
The GOOSEMeter One is a READ ONLY instrument, which ensures risk-free, absolutely inocuous operation over the substation's network.
APPLICATIONS
- Real-time inspection of IEC-61850 dataset lifecycle
- GOOSE message contents analysis
- Substation's twisted-pair cabling verification
CHARACTERISTICS
- 54 x 71 mm high definition touch screen
- Windows CE operating system
- Internet-based software updates
- RJ-45 female LAN connector
- USB 2.0
- 100-260 Vac 50/60 Hz power adapter
- Weight: 0.4 kg
- Dimensions: 110 x 184 x 26 mm
- CE Mark

Supplier's Site Datasheet

Technical Specifications

  SMC International
Product Category Network Test Equipment
Product Number GOOSEMeter One
Product Name IEC-61850 Traffic Analyzer
Equipment Type Network / LAN Analyzer
Network Protocol GOOSE Protocol
Number of Ports 1
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 2708010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tracer
Port Type RJ-45; RJ45, RJ12, RJ11
View Details
Telecom Unit - 3261A - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Equipment Type Network / LAN Analyzer
Network Protocol ISDN; ADSL, HDSL, POTS
Number of Ports 8
View Details