SKF/Global Cogged Wedge Wrapped V-Belts XPC Series

Description
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184
Description
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Cogged Wedge Wrapped V-Belts - XPC Series - SKF/Global
Lansdale, PA, USA
Cogged Wedge Wrapped V-Belts
XPC Series
Cogged Wedge Wrapped V-Belts XPC Series
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184

Cogged Raw Edge Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Backside fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity
• High flexibility
• Temperature range from –30 to +75 °C
• Constant length L = L per ISO matching set tolerances.
• Suitable for tropical climates
• Lengths available up to 3500 mm

Applications

SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications.

Standards: ISO 4184

Supplier's Site
Cogged Wedge Wrapped V-Belts - XPC Series - SKF/North America
Lansdale, PA, USA
Cogged Wedge Wrapped V-Belts
XPC Series
Cogged Wedge Wrapped V-Belts XPC Series
Cogged Raw Edge Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Backside fabric: Heavy duty industrial fabric. Features: • High transverse rigidity • High flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO 4184

Cogged Raw Edge Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Backside fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity
• High flexibility
• Temperature range from –30 to +75 °C
• Constant length L = L per ISO matching set tolerances.
• Suitable for tropical climates
• Lengths available up to 3500 mm

Applications

SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number XPC Series XPC Series
Product Name Cogged Wedge Wrapped V-Belts Cogged Wedge Wrapped V-Belts
Metric SPC SPC
Belt Length 78.70 to 139.80 inch (1998.98 to 3550.92 mm) 78.70 to 139.80 inch (1998.98 to 3550.92 mm)
Type Single Band Single Band
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149756 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 9.69 inch (246.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
Cogged Classical V-Belts - X17?BX Series - SKF/Global
Specs
Belt Length 23.00 to 132.00 inch (584.20 to 3352.80 mm)
Belt Rubber
Reinforcement Reinforced; Polyester
View Details
2 suppliers