Reelcraft Industries, Inc. Spring Driven Gas Welding (T-Grade) Hose Reel TW5425 OLPT

Description
Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.
Description
Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Suppliers

Company
Product
Description
Supplier Links
Spring Driven Gas Welding (T-Grade) Hose Reel - TW5425 OLPT - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Driven Gas Welding (T-Grade) Hose Reel
TW5425 OLPT
Spring Driven Gas Welding (T-Grade) Hose Reel TW5425 OLPT
Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number TW5425 OLPT
Product Name Spring Driven Gas Welding (T-Grade) Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Gas Welding Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Power Rewind Rescue Reel - ESFCR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Industrial Hose Reel With Mounting Base - DHR50150D - General Pump
Specs
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Steel
View Details