Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation. *For oxygen / acetylene only*
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | TW5425 OLP |
| Product Name | Spring Driven Gas Welding Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Oxygen Acetylene Reel |
| Material Of Construction | Steel |