SKF/Global Wedge Wrapped V-Belts SPZ Series

Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184
Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Wedge Wrapped V-Belts - SPZ Series - SKF/Global
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPZ Series
Wedge Wrapped V-Belts SPZ Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Wrapped V-Belts - SPZ Series - SKF/North America
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPZ Series
Wedge Wrapped V-Belts SPZ Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number SPZ Series SPZ Series
Product Name Wedge Wrapped V-Belts Wedge Wrapped V-Belts
Metric SPZ SPZ
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 777mm Pitch Length V-Belt - A 6R12M2L787 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.98 inch (787.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Wrapped Classical V-Belt Metric V-Belts - 10/Z Series - SKF/Global
Specs
English O/3L/Z
Metric 10mm
Belt Length 15.98 to 79.02 inch (406.00 to 2007.00 mm)
View Details
2 suppliers