SKF/North America Turntable Bearing; Square SKF-81

Description
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-81
Description
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-81

Suppliers

Company
Product
Description
Supplier Links
Turntable Bearing; Square - SKF-81 - Reid Supply
Norton Shores, MI, United States
Turntable Bearing; Square
SKF-81
Turntable Bearing; Square SKF-81
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-81

Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture.


. SKF-81

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Turntables
Product Number SKF-81
Product Name Turntable Bearing; Square
Load Capacity 2500 lbs (1134 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Heavy Duty Powered Turntable - HDTP-708 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details
Turntables -  - RWM Casters Company
RWM Casters Company
Specs
Power Manual
Load Capacity 900 to 30000 lbs (408 to 13605 kg)
Maximum Dimension 0.9167 ft (2.79 dm)
View Details
Ceiling Turners - CT 125 - Vue-More Manufacturing
Vue-More Manufacturing
Specs
Load Capacity 150 lbs (68.03 kg)
Maximum Dimension 0.9583 ft (2.92 dm)
Speed 2 rpm
View Details