Reelcraft Industries, Inc. Reel - 0 RHR-50

Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Components are powder coated to prevent corrosion. Low-pressure 1/2 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.
Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Components are powder coated to prevent corrosion. Low-pressure 1/2 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

Suppliers

Company
Product
Description
Supplier Links
Reel - 0 - RHR-50 - Reid Supply
Norton Shores, MI, United States
Reel - 0
RHR-50
Reel - 0 RHR-50
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Components are powder coated to prevent corrosion. Low-pressure 1/2 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps.


. Components are powder coated to prevent corrosion. Low-pressure 1/2 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Reels
Product Number RHR-50
Product Name Reel - 0
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Sewer & Pipe Maintenance Reel - 6100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Retractable Lanyard for POP Displays - RR102 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 4 ft (12.19 dm)
View Details