SKF/North America Piston Seals Incorporating Anti-Extrusion Rings

Description
These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during assembly. Piston seals incorporating anti-extrusion rings have an improved high pressure performance and minimize the risk of gap extrusion at abrupt pressure peaks. LCP Profiles LCP profiles have a PTFE slide ring supported by harder PA anti-extrusion rings and a T-shaped nitrile rubber (NBR) energizer. These capped T-seals are suitable for pressures up to 690 bar (10 000 psi) and available in metric and inch sizes. Some metric sizes fit seal housings in accordance with ISO 5597:2010. For additional information, refer to LCP profile data. LTP Profiles LTP profiles have a nitrile rubber (NBR) sealing ring supported by harder PA antiextrusion rings on both sides. These T-seals are suitable for pressures up to 345 bar(5 000 psi) in medium to heavy duty applications and are available in inch sizes where O-ring dash-number housings are used.
Description
These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during assembly. Piston seals incorporating anti-extrusion rings have an improved high pressure performance and minimize the risk of gap extrusion at abrupt pressure peaks. LCP Profiles LCP profiles have a PTFE slide ring supported by harder PA anti-extrusion rings and a T-shaped nitrile rubber (NBR) energizer. These capped T-seals are suitable for pressures up to 690 bar (10 000 psi) and available in metric and inch sizes. Some metric sizes fit seal housings in accordance with ISO 5597:2010. For additional information, refer to LCP profile data. LTP Profiles LTP profiles have a nitrile rubber (NBR) sealing ring supported by harder PA antiextrusion rings on both sides. These T-seals are suitable for pressures up to 345 bar(5 000 psi) in medium to heavy duty applications and are available in inch sizes where O-ring dash-number housings are used.

Suppliers

Company
Product
Description
Supplier Links
Piston Seals Incorporating Anti-Extrusion Rings -  - SKF/North America
Lansdale, PA, USA
Piston Seals Incorporating Anti-Extrusion Rings
Piston Seals Incorporating Anti-Extrusion Rings
These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during assembly. Piston seals incorporating anti-extrusion rings have an improved high pressure performance and minimize the risk of gap extrusion at abrupt pressure peaks. LCP Profiles LCP profiles have a PTFE slide ring supported by harder PA anti-extrusion rings and a T-shaped nitrile rubber (NBR) energizer. These capped T-seals are suitable for pressures up to 690 bar (10 000 psi) and available in metric and inch sizes. Some metric sizes fit seal housings in accordance with ISO 5597:2010. For additional information, refer to LCP profile data. LTP Profiles LTP profiles have a nitrile rubber (NBR) sealing ring supported by harder PA antiextrusion rings on both sides. These T-seals are suitable for pressures up to 345 bar(5 000 psi) in medium to heavy duty applications and are available in inch sizes where O-ring dash-number housings are used.

These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during assembly.

Piston seals incorporating anti-extrusion rings have an improved high pressure performance and minimize the risk of gap extrusion at abrupt pressure peaks.

LCP Profiles

LCP profiles have a PTFE slide ring supported by harder PA anti-extrusion rings and a T-shaped nitrile rubber (NBR) energizer. These capped T-seals are suitable for pressures up to 690 bar (10 000 psi) and available in metric and inch sizes. Some metric sizes fit seal housings in accordance with ISO 5597:2010. For additional information, refer to LCP profile data.

LTP Profiles

LTP profiles have a nitrile rubber (NBR) sealing ring supported by harder PA antiextrusion rings on both sides. These T-seals are suitable for pressures up to 345 bar(5 000 psi) in medium to heavy duty applications and are available in inch sizes where O-ring dash-number housings are used.

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Hydraulic Seals and Pneumatic Seals
Product Name Piston Seals Incorporating Anti-Extrusion Rings
Material (ASTM Abbreviation) Nitrile (NBR); Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details
Metric Piston Seals - TLSS Series - T-LON Products, Inc.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE); T-LON Variants
Orientation / Direction Piston Seal
Seal Type (Composite Seal)
View Details