SKF/Global Lubrication System Controller LMC 301

Description
Controller to reliably control small, large or multi-system-type lubrication systems The LMC 301 is a compact, modularly expandable control and monitoring device. The device is equipped with an LCD display and 6 functional keys for programming, parameter setting and signalization. The user is guided through the setting menu. Additionally, there is a simple-to-use PC software for parameter setting and diagnostics available. Features and benefits: Integrated, flexible lubrication programs Basic device with 10 digital inputs, of which two can be used analogously, and eight outputs Up to seven extension modules can be added, whereby each module has 10 E 8 A just like the basic device. Three lubrication pumps can be controlled and monitored, each of which provides up to three lubrication circuits Single modules are connected by a bus interface
Datasheet
Description
Controller to reliably control small, large or multi-system-type lubrication systems The LMC 301 is a compact, modularly expandable control and monitoring device. The device is equipped with an LCD display and 6 functional keys for programming, parameter setting and signalization. The user is guided through the setting menu. Additionally, there is a simple-to-use PC software for parameter setting and diagnostics available. Features and benefits: Integrated, flexible lubrication programs Basic device with 10 digital inputs, of which two can be used analogously, and eight outputs Up to seven extension modules can be added, whereby each module has 10 E 8 A just like the basic device. Three lubrication pumps can be controlled and monitored, each of which provides up to three lubrication circuits Single modules are connected by a bus interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Controller - LMC 301 - SKF/Global
Lansdale, PA, USA
Lubrication System Controller
LMC 301
Lubrication System Controller LMC 301
Controller to reliably control small, large or multi-system-type lubrication systems The LMC 301 is a compact, modularly expandable control and monitoring device. The device is equipped with an LCD display and 6 functional keys for programming, parameter setting and signalization. The user is guided through the setting menu. Additionally, there is a simple-to-use PC software for parameter setting and diagnostics available. Features and benefits: Integrated, flexible lubrication programs Basic device with 10 digital inputs, of which two can be used analogously, and eight outputs Up to seven extension modules can be added, whereby each module has 10 E 8 A just like the basic device. Three lubrication pumps can be controlled and monitored, each of which provides up to three lubrication circuits Single modules are connected by a bus interface

Controller to reliably control small, large or multi-system-type lubrication systems

The LMC 301 is a compact, modularly expandable control and monitoring device. The device is equipped with an LCD display and 6 functional keys for programming, parameter setting and signalization. The user is guided through the setting menu. Additionally, there is a simple-to-use PC software for parameter setting and diagnostics available.

Features and benefits:

  • Integrated, flexible lubrication programs
  • Basic device with 10 digital inputs, of which two can be used analogously, and eight outputs
  • Up to seven extension modules can be added, whereby each module has 10 E 8 A just like the basic device.
  • Three lubrication pumps can be controlled and monitored, each of which provides up to three lubrication circuits
  • Single modules are connected by a bus interface
Supplier's Site Datasheet
Lubrication System Controller - LMC 301 - SKF/North America
Lansdale, PA, USA
Lubrication System Controller
LMC 301
Lubrication System Controller LMC 301
Controller to reliably control small, large or multi-system-type lubrication systems The LMC 301 is a compact, modularly expandable control and monitoring device. The device is equipped with an LCD display and 6 functional keys for programming, parameter setting and signalization. The user is guided through the setting menu. Additionally, there is a simple-to-use PC software for parameter setting and diagnostics available. Features and benefits: Integrated, flexible lubrication programs Basic device with 10 digital inputs, of which two can be used analogously, and eight outputs Up to seven extension modules can be added, whereby each module has 10 E 8 A just like the basic device. Three lubrication pumps can be controlled and monitored, each of which provides up to three lubrication circuits Single modules are connected by a bus interface

Controller to reliably control small, large or multi-system-type lubrication systems

The LMC 301 is a compact, modularly expandable control and monitoring device. The device is equipped with an LCD display and 6 functional keys for programming, parameter setting and signalization. The user is guided through the setting menu. Additionally, there is a simple-to-use PC software for parameter setting and diagnostics available.

Features and benefits:

  • Integrated, flexible lubrication programs
  • Basic device with 10 digital inputs, of which two can be used analogously, and eight outputs
  • Up to seven extension modules can be added, whereby each module has 10 E 8 A just like the basic device.
  • Three lubrication pumps can be controlled and monitored, each of which provides up to three lubrication circuits
  • Single modules are connected by a bus interface
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Lubricators and Lubrication Systems Lubricators and Lubrication Systems
Product Number LMC 301 LMC 301
Product Name Lubrication System Controller Lubrication System Controller
Delivery Metered or Measured Quantity Metered or Measured Quantity
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023238 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Grease Gun - 1077600 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Automatic Oil Management System - Oilmaster - Groeneveld Lubrication Solutions
Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Automotive; Machine Tool; combustion engines
Media Oil
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details