SKF/Global Grease Pump LAGG 18M

Description
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.
Description
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Suppliers

Company
Product
Description
Supplier Links
Grease Pump - LAGG 18M - SKF/Global
Lansdale, PA, USA
Grease Pump
LAGG 18M
Grease Pump LAGG 18M
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Supplier's Site
Grease Pump - LAGG 18M - SKF/North America
Lansdale, PA, USA
Grease Pump
LAGG 18M
Grease Pump LAGG 18M
Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and 42 MPa (7,250 and 6,090 psi) respectively. Tested and approved for SKF greases. Easy to install and ready for use since pumps are supplied with all necessary items including 3 500 mm (137.8 in) of tubing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Lubricators and Lubrication Systems Lubricators and Lubrication Systems
Product Number LAGG 18M LAGG 18M
Product Name Grease Pump Grease Pump
Delivery Metered or Measured Quantity Metered or Measured Quantity
Feed Type Single Line Single Line
Application Machine Tool Machine Tool
Features Can Be Used In Combination With VKN 550 Can Be Used In Combination With VKN 550
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315858 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Grease Guns -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details