Reelcraft Industries, Inc. Low Pressure Fuel Hose Reel FF9500 OLPBW

Description
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications. Equipped with fuel grade UL330 and ULC approved hose. 250 PSI minimum burst (17 Bar).
Description
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications. Equipped with fuel grade UL330 and ULC approved hose. 250 PSI minimum burst (17 Bar).

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Fuel Hose Reel - FF9500 OLPBW - Reelcraft Industries, Inc.
Columbia City, IN, USA
Low Pressure Fuel Hose Reel
FF9500 OLPBW
Low Pressure Fuel Hose Reel FF9500 OLPBW
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications. Equipped with fuel grade UL330 and ULC approved hose. 250 PSI minimum burst (17 Bar).

Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications. Equipped with fuel grade UL330 and ULC approved hose. 250 PSI minimum burst (17 Bar).

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number FF9500 OLPBW
Product Name Low Pressure Fuel Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Fuel Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Air Hose Reels - 9119443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 10.91 inch (277 mm)
Inside Hose Diameter 0.3150 inch (8 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML45752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 4.33 ft (13.21 dm)
View Details
Fluid Path Hose Reels - R4200X0L-39-16x15-15 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 39 inch (991 mm)
View Details